Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
IC REG LINEAR 3.3V 50MA 8MSOP Product overview: MIC5282-3.3YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5282-3.3YMME can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1320110-MIC5282-3.3Y
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 120V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
PSRR: 90dB ~ 65dB (40kHz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 11 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC5282-3.3YMME
Base Product Number: MIC5282
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 3V @ 50mA
IC REG LINEAR 3.3V 50MA 8MSOP
IC REG LINEAR 3.3V 50MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
LDO Voltage Regulators 120V/50mA Low Iq, High PSRR LDO
IC REG LINEAR 3.3V 50MA 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3924-ND | 776-MIC5282-3.3YMME | 1320110-MIC5282-3.3YMME | MIC5282-3.3YMME | MIC5282-3.3YMME | MIC5282-3.3YMME | MIC5282-3.3YMME | MIC5282-3.3YMME |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 50MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tube | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |