Manufacturer: Microchip Technology
Win Source Part Number: 123516-MIC5305-2.5YD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 150μA
PSRR: 85dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.5V 150MA TSOT23-5 Product overview: MIC5305-2.5YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-2.5YD5-T
LDO Voltage Regulators 150mA uCap Ultra Low Dropout High PSRR LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.5V 150MA TSOT23-5
IC REG LIN 2.5V 150MA TSOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 123516-MIC5305-2.5YD5-TR | 576-1872-2-ND | 776-MIC5305-2.5YD5-TR | MIC5305-2.5YD5-TR | MIC5305-2.5YD5-TR | MIC5305-2.5YD5-TR | MIC5305-2.5YD5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.5YD5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 150MA Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Life Cycle Stage | Maturity; Active | Active |