Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
Manufacturer: Microchip Technology
Win Source Part Number: 788709-MIC5295-5.0YD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5295
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35μA ~ 4mA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-252-5
Voltage Input MAX: 24V
Voltage Dropout (Maximum): 0.5V @ 150mA
Alternative Parts (Cross-Reference): SI-3050KM-TL; SI-3050KM; LM9070T; TL750L05CKVUR;
Introduction Date: November 01, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 150MA TO252-5 Product overview: MIC5295-5.0YD-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5295-5.0YD-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
IC REG LINEAR 5V 150MA TO252-5
IC REG LINEAR 5V 150MA TO252-5
LDO Voltage Regulators Low Quiescent, High Vin 150mA LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3620-1-ND | 788709-MIC5295-5.0YD-TR | 776-MIC5295-5.0YD-TR | MIC5295-5.0YD-TR | MIC5295-5.0YD-TR | MIC5295-5.0YD-TR | MIC5295-5.0YD-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5295-5.0YD-TR | 5V 150MA TO252 Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | Other; Tape & Reel (TR) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |