Manufacturer: Microchip Technology
Win Source Part Number: 111087-MIC5301YML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.04V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 120μA
PSRR: 75dB to 50dB (1kHz to 20kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
IC REG LINEAR POS ADJ 150MA 6MLF Product overview: MIC5301YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5301YML-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-MLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-MLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-MLF® (1.6x1.6)
IC REG LINEAR POS ADJ 150MA 6MLF
LDO Voltage Regulators 150mA Single LDO
IC REG LINEAR POS ADJ 150MA 6MLF
IC REG LINEAR POS ADJ 150MA 6MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 111087-MIC5301YML-TR | 776-MIC5301YML-TR | 576-1865-1-ND | MIC5301YML-TR | MIC5301YML-TR | MIC5301YML-TR | MIC5301YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5301YML-TR | 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 6-MLF (1.6x1.6) | Other; Tape & Reel (TR) | Other; 6-WFDFN Exposed Pad, 6-MLF® | Other; 6-WFDFN Exposed Pad, 6-MLF® | |||
| Life Cycle Stage | Maturity; Active |