Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TDFN (1.6x1.6)
IC REG LINEAR 3.3V 150MA 6TDFN Product overview: MIC5265-3.3YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.3YMT-T
Manufacturer: Microchip Technology
Win Source Part Number: 927100-MIC5265-3.3YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TDFN (1.6x1.6)
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5265
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5265-3.3YMT TR, MIC5265-3.3YMT TR-ND
IC REG LINEAR 3.3V 150MA 6TDFN
IC REG LINEAR 3.3V 150MA 6TDFN
LDO Voltage Regulators 150mA uCap LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TDFN (1.6x1.6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5265-3.3YMT-TR-ND | 776-MIC5265-3.3YMT-TR | 927100-MIC5265-3.3YMT-TR | MIC5265-3.3YMT-TR | MIC5265-3.3YMT-TR | MIC5265-3.3YMT-TR | MIC5265-3.3YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5265-3.3YMT-TR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-TDFN (1.6x1.6) | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable |