Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 927120-MIC5319-2.7BD
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Package: Bulk
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC5319
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN 2.7V 500MA TSOT23-5 Product overview: MIC5319-2.7BD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-2.7BD5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
IC REG LIN 2.7V 500MA TSOT23-5
IC REG LIN 2.7V 500MA TSOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5319-2.7BD5-ND | 927120-MIC5319-2.7BD5 | 776-MIC5319-2.7BD5 | MIC5319-2.7BD5 | MIC5319-2.7BD5 | MIC5319-2.7BD5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5319-2.7BD5 | 2.7V 500MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | Other; Bulk | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |