IC REG LINEAR 3V 150MA 4-TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TDFN (1x1)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MIC5317-3.0YMT-TR-ND | MIC5317-3.0YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |