Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 12-TMLF® (2.5x2.5)
IC REG LINEAR 1V/1.8V 12TMLF
LDO Voltage Regulators Low Vin/Vout Dual 300mA LDO with VSC + POR
IC REG LINEAR 1V/1.8V 12TMLF
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3147-2-ND | MIC5316-GGCYMT-TR | MIC5316-GGCYMT-TR | MIC5316-GGCYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 12-UFDFN Exposed Pad, 12-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |