Manufacturer: Microchip Technology
Win Source Part Number: 1077008-MIC5305-4.6Y
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TMLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.6V
Dropout Voltage-Max: 0.85V @ 150mA
Operating Supply Current: 150μA
PSRR: 85dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (2x2)
IC REG LINEAR 4.6V 150MA 6TMLF Product overview: MIC5305-4.6YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-4.6YMT-T
IC REG LINEAR 4.6V 150MA 6TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (2x2)
IC REG LINEAR 4.6V 150MA 6TMLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1077008-MIC5305-4.6YMT-TR | 576-1880-2-ND | 776-MIC5305-4.6YMT-TR | MIC5305-4.6YMT-TR | MIC5305-4.6YMT-TR | MIC5305-4.6YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5305-4.6YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.6V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-TMLF (2x2) | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad, 6-TMLF® | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 to ? volts |