Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
LDO Voltage Regulators 150mA uCap Ultra Low Dropout High PSRR LDO Regulator
IC REG LINEAR 4.6V 150MA 6MLF
IC REG LINEAR 4.6V 150MA 6MLF
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5305-4.6YML-TR-ND | MIC5305-4.6YML-TR | MIC5305-4.6YML-TR | MIC5305-4.6YML-TR | MIC5305-4.6YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |