Manufacturer: Microchip Technology
Win Source Part Number: 137417-MIC5309-1.8YD
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.2V @ 300mA
PSRR: 90dB to 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
IC REG LIN 1.8V 300MA TSOT23-6 Product overview: MIC5309-1.8YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5309-1.8YD6-T
IC REG LIN 1.8V 300MA TSOT23-6
IC REG LIN 1.8V 300MA TSOT23-6
IC REG LIN 1.8V 300MA TSOT23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 137417-MIC5309-1.8YD6-TR | 576-3010-1-ND | 776-MIC5309-1.8YD6-TR | MIC5309-1.8YD6-TR | MIC5309-1.8YD6-TR | MIC5309-1.8YD6-TR | MIC5309-1.8YD6-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.8YD6-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |