Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
Win Source Part Number: 1064057-MIC5304-XDYM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.85V, 3.15V
Package / Case: 6-UFDFN Exposed Pad, 6-TMLF®
Supplier Device Package: 6-TMLF® (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 50dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC5304-RGYMT-TR; LP5900SD-3.3/NOPB; MIC5305YML-TR; LP5900SD-3.0; MIC5387-SGFYMT-TR; LP5900SD-2.2MIC5304-
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3127-2,576-3127-
Base Product Number: MIC5304
Voltage Dropout (Max): 0.15V @ 150mA
IC REG LIN 1.85/3.15V 6TMLF Product overview: MIC5304-XDYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5304-XDYMT-TR
IC REG LIN 1.85/3.15V 6TMLF
IC REG LIN 1.85/3.15V 6TMLF
LDO Voltage Regulators Single 150mA Low Iq LDO with Vselect
IC REG LIN 1.85/3.15V 6TMLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3127-2-ND | 1064057-MIC5304-XDYMT-TR | 776-MIC5304-XDYMT-TR | MIC5304-XDYMT-TR | MIC5304-XDYMT-TR | MIC5304-XDYMT-TR | MIC5304-XDYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.15V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |