Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TO-252-5
IC REG LIN POS ADJ 150MA TO252-5 Product overview: MIC5295YD from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5295YD can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Low Quiescent, High Vin 150mA LDO
IC REG LIN POS ADJ 150MA TO252-5
IC REG LIN POS ADJ 150MA TO252-5
IC REG LIN POS ADJ 150MA TO252-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5295YD-ND | 776-MIC5295YD | MIC5295YD | MIC5295YD | MIC5295YD | MIC5295YD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150MA TO252 Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | Other; Tube | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |