Linear Voltage Regulator IC Positive Adjustable 1 Output 25mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 25mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 25mA 8-MSOP
Linear Voltage Regulators 120V/25mA Low Iq, High PSRR LDO
IC REG LINEAR POS ADJ 25MA 8MSOP
IC REG LINEAR POS ADJ 25MA 8MSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3909-2-ND | MIC5281YMM-TR | MIC5281YMM-TR | MIC5281YMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection |