Manufacturer: Microchip Technology
Win Source Part Number: 927107-MIC5301-3.0YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
Package: 6-UFDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5301
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5301-3.0YMT TR, MIC5301-3.0YMT TR-ND, MIC5301-3.0YMTTR, MIC5301-3.0YMTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 3V 150MA 6TMLF Product overview: MIC5301-3.0YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5301-3.0YMT-T
LDO Voltage Regulators 150mA Single LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 3V 150MA 6TMLF
IC REG LINEAR 3V 150MA 6TMLF
IC REG LINEAR 3V 150MA 6TMLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927107-MIC5301-3.0YMT-TR | MIC5301-3.0YMT-TR-ND | 776-MIC5301-3.0YMT-TR | MIC5301-3.0YMT-TR | MIC5301-3.0YMT-TR | MIC5301-3.0YMT-TR | MIC5301-3.0YMT-TR | 536-MIC5301-3.0YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5301-3.0YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 150MA Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 3V 150MA 6TMLF |
| Output Polarity | Positive | Positive | ||||||
| Package Type | Other; 6-TMLF® (1.6x1.6) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed |