Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.8V 150MA TSOT23-5 Product overview: MIC5306-2.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5306-2.8YD5-T
Manufacturer: Microchip Technology
Win Source Part Number: 114885-MIC5306-2.8YD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.065V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 25μA
PSRR: 62dB to 35dB (10Hz to 20kHz)
Protection Features: Over Current, Over Temperature
IC REG LIN 2.8V 150MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.8V 150MA TSOT23-5
LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1882-2-ND | 776-MIC5306-2.8YD5-TR | 114885-MIC5306-2.8YD5-TR | MIC5306-2.8YD5-TR | MIC5306-2.8YD5-TR | MIC5306-2.8YD5-TR | MIC5306-2.8YD5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5306-2.8YD5-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |