Microchip Technology, Inc. 1.8V 300MA Voltage Regulator IC MIC5303-1.8YMT-TR

Description
IC REG LINEAR 1.8V 300MA 4TMLF Product overview: MIC5303-1.8YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5303-1.8YMT-T R can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 1.8V 300MA 4TMLF Product overview: MIC5303-1.8YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5303-1.8YMT-T R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5303-1.8YMT-TR is an ultra-small, ultra-low dropout (ULDO) CMOS voltage regulator designed for portable applications. It operates with an input voltage range of 2.3V to 5.5V and can deliver a maximum output current of 300mA. The device features a low dropout voltage of 100mV at full load and maintains low output noise at 120µVrms. This regulator has a quiescent current of 85µA and includes thermal shutdown and current limit protection for enhanced reliability. The MIC5303-1.8YMT-TR is packaged in a compact 4-pin 1.2mm x 1.6mm Thin MLF® package, which occupies minimal PCB space. It is suitable for applications such as mobile phones, PDAs, GPS receivers, and portable media players. The operating temperature range is from -40°C to +125°C, making it versatile for various environmental conditions. The device also features an active-high enable pin that allows for a zero-off-mode current state when disabled, ensuring energy efficiency in battery-powered applications.

Datasheet Summary
Powered by GS/AI

The MIC5303-1.8YMT-TR is an ultra-small, ultra-low dropout (ULDO) CMOS voltage regulator designed for portable applications. It operates with an input voltage range of 2.3V to 5.5V and can deliver a maximum output current of 300mA. The device features a low dropout voltage of 100mV at full load and maintains low output noise at 120µVrms. This regulator has a quiescent current of 85µA and includes thermal shutdown and current limit protection for enhanced reliability. The MIC5303-1.8YMT-TR is packaged in a compact 4-pin 1.2mm x 1.6mm Thin MLF® package, which occupies minimal PCB space. It is suitable for applications such as mobile phones, PDAs, GPS receivers, and portable media players. The operating temperature range is from -40°C to +125°C, making it versatile for various environmental conditions. The device also features an active-high enable pin that allows for a zero-off-mode current state when disabled, ensuring energy efficiency in battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 300MA Voltage Regulator IC
776-MIC5303-1.8YMT-TR
1.8V 300MA Voltage Regulator IC 776-MIC5303-1.8YMT-TR
IC REG LINEAR 1.8V 300MA 4TMLF Product overview: MIC5303-1.8YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5303-1.8YMT-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA 4TMLF Product overview: MIC5303-1.8YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5303-1.8YMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1609-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1609-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1609-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1609-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1609-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1609-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1609-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1609-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1609-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5303-1.8YMT-TR - 884795-MIC5303-1.8YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5303-1.8YMT-TR
884795-MIC5303-1.8YMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5303-1.8YMT-TR 884795-MIC5303-1.8YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 884795-MIC5303-1.8YM T-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6) Package: 4-VFDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5303 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (1.2x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-1609-2, MIC5303-1.8YMTTR, 576-1609-1, MIC530318YMTTR, MIC5303-1.8YMT TR, 576-1609-6

Manufacturer: Microchip Technology
Win Source Part Number: 884795-MIC5303-1.8YMT-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)
Package: 4-VFDFN Exposed Pad, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5303
Categories: Integrated Circuits (ICs)
Case / Package: 4-TMLF® (1.2x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-1609-2, MIC5303-1.8YMTTR, 576-1609-1, MIC530318YMTTR, MIC5303-1.8YMT TR, 576-1609-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5303-1.8YMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5303-1.8YMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5303-1.8YMT-TR
IC REG LINEAR 1.8V 300MA 4TMLF

IC REG LINEAR 1.8V 300MA 4TMLF

Supplier's Site
Voltage Regulators - Linear - MIC5303-1.8YMT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5303-1.8YMT-TR
Voltage Regulators - Linear MIC5303-1.8YMT-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5303-1.8YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5303-1.8YMT-TR
PMIC - Voltage Regulators - Linear MIC5303-1.8YMT-TR
IC REG LINEAR 1.8V 300MA 4TMLF

IC REG LINEAR 1.8V 300MA 4TMLF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5303-1.8YMT-TR
LDO Voltage Regulators MIC5303-1.8YMT-TR
LDO Voltage Regulators 300mA Single LDO

LDO Voltage Regulators 300mA Single LDO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5303-1.8YMT-TR 576-1609-2-ND 884795-MIC5303-1.8YMT-TR MIC5303-1.8YMT-TR MIC5303-1.8YMT-TR MIC5303-1.8YMT-TR MIC5303-1.8YMT-TR
Product Name 1.8V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5303-1.8YMT-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 4-VFDFN Exposed Pad, 4-TMLF® Other; 4-TMLF® (1.2x1.6) Other; 4-VFDFN Exposed Pad, 4-TMLF®
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data