IC REG LINEAR 5V 25MA 8MSOP Product overview: MIC5281-5.0YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 25MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5281-5.0YMME can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 25mA 8-MSOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 25mA 8-MSOP-EP
IC REG LINEAR 5V 25MA 8MSOP
IC REG LINEAR 5V 25MA 8MSOP
IC REG LINEAR 5V 25MA 8MSOP
Linear Voltage Regulators 120V/25mA Low Iq, High PSRR LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5281-5.0YMME | 576-3920-5-ND | MIC5281-5.0YMME | MIC5281-5.0YMME | MIC5281-5.0YMME | MIC5281-5.0YMME | MIC5281-5.0YMME |
| Product Name | 5V 25MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tube | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | |
| VIN | 120 volts | 120 volts | ? to 120 volts | 120 volts |