IC REG LINEAR 1.5V/2.8V 6TMLF Product overview: MIC5320-MFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-MFYMT-TR
Manufacturer: Microchip Technology
Win Source Part Number: 788735-MIC5320-MFYMT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-UFDFN Exposed Pad, 6-TMLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA, 150mA
Family Name: MIC5320
Output Voltage: 1.5V, 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 190μA
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-TMLF (1.6x1.6)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.1V @ 150mA, 0.1V @ 150mA
Alternative Parts (Cross-Reference): ISL9016IRUGCZ-T; ISL9016IRUWGZ-T; ISL9016IRUGWZ-T ; ISL9016IRUJCZ-T;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
LDO Voltage Regulators Dual 150mA LDO Dual Enable
IC REG LINEAR 1.5V/2.8V 6TMLF
IC REG LINEAR 1.5V/2.8V 6TMLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5320-MFYMT-TR | 788735-MIC5320-MFYMT-TR | 576-2871-2-ND | MIC5320-MFYMT-TR | MIC5320-MFYMT-TR | MIC5320-MFYMT-TR |
| Product Name | 1.5V 2.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5320-MFYMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad, 6-TMLF | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Output Voltage | 1.5 to 2.8 volts | 1.5 to 2.8 volts | 1.5 to 2.8 volts | 1.5 volts | ||
| IOUT | 3 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts |