Win Source Part Number: 1354550-MIC5281YMME-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Base Product Number: MIC5281
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 120V
Voltage - Output (Min/Fixed): 1.27V
Voltage - Output (Max): 5.5V
Voltage Dropout (Max): 3V @ 25mA
Current - Output: 25mA
Current - Quiescent (Iq): 11 µA
PSRR: 90dB (20kHz ~ 2MHz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Adjustable 1 Output 25mA 8-MSOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 25mA 8-MSOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 25mA 8-MSOP-EP
IC REG LINEAR POS ADJ 25MA 8MSOP Product overview: MIC5281YMME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5281YMME-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 25MA 8MSOP
IC REG LINEAR POS ADJ 25MA 8MSOP
Linear Voltage Regulators 120V/25mA Low Iq, High PSRR LDO
IC REG LINEAR POS ADJ 25MA 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1354550-MIC5281YMME-TR | 576-3910-6-ND | 776-MIC5281YMME-TR | MIC5281YMME-TR | MIC5281YMME-TR | MIC5281YMME-TR | MIC5281YMME-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 25MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SSOP; Other; Tape & Reel | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Dropout Voltage | 3 volts | 3 volts | 3 to ? volts | 3 volts |