Microchip Technology, Inc. 3V 150MA Voltage Regulator IC MIC5306-3.0YD5-TR

Description
IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5306-3.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5306-3.0YD5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5306-3.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5306-3.0YD5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 150MA Voltage Regulator IC
776-MIC5306-3.0YD5-TR
3V 150MA Voltage Regulator IC 776-MIC5306-3.0YD5-TR
IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5306-3.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5306-3.0YD5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5306-3.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5306-3.0YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5306-3.0YD5-TR - 114886-MIC5306-3.0YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5306-3.0YD5-TR
114886-MIC5306-3.0YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5306-3.0YD5-TR 114886-MIC5306-3.0YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 114886-MIC5306-3.0YD 5-TR Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.065V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 25μA PSRR: 62dB to 35dB (10Hz to 20kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 114886-MIC5306-3.0YD5-TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.065V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 25μA
PSRR: 62dB to 35dB (10Hz to 20kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3012-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3012-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3012-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3012-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3012-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3012-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3012-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3012-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3012-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5306-3.0YD5-TR
PMIC - Voltage Regulators - Linear MIC5306-3.0YD5-TR
IC REG LINEAR 3V 150MA TSOT23-5

IC REG LINEAR 3V 150MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5306-3.0YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5306-3.0YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5306-3.0YD5-TR
IC REG LINEAR 3V 150MA TSOT23-5

IC REG LINEAR 3V 150MA TSOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5306-3.0YD5-TR
LDO Voltage Regulators MIC5306-3.0YD5-TR
LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator

LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator

Buy Now Datasheet
Voltage Regulators - Linear - MIC5306-3.0YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5306-3.0YD5-TR
Voltage Regulators - Linear MIC5306-3.0YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator (Lead Free) - 536-MIC5306-3.0YD5-TR - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator (Lead Free)
536-MIC5306-3.0YD5-TR
LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator (Lead Free) 536-MIC5306-3.0YD5-TR
LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator (Lead Free)

LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator (Lead Free)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5306-3.0YD5-TR 114886-MIC5306-3.0YD5-TR 576-3012-6-ND MIC5306-3.0YD5-TR MIC5306-3.0YD5-TR MIC5306-3.0YD5-TR MIC5306-3.0YD5-TR 536-MIC5306-3.0YD5-TR
Product Name 3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5306-3.0YD5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear LDO Voltage Regulators 150mA 1% 16uA,60mV LDO Regulator (Lead Free)
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 to ? volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data