IC REG LINEAR 2.85V 150MA 6MLF Product overview: MIC5301-2.85YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5301-2.85YML-
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-MLF® (1.6x1.6)
Manufacturer: Microchip Technology
Win Source Part Number: 1076979-MIC5301-2.85
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TMLF (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 120μA
PSRR: 75dB to 50dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.85V 150MA 6TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-MLF® (1.6x1.6)
LDO Voltage Regulators 150mA Single LDO
IC REG LINEAR 2.85V 150MA 6MLF
IC REG LINEAR 2.85V 150MA 6MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5301-2.85YML-TR | 576-1861-2-ND | 1076979-MIC5301-2.85YML-TR | 536-MIC5301-2.85YML-TR | MIC5301-2.85YML-TR | MIC5301-2.85YML-TR | MIC5301-2.85YML-TR | MIC5301-2.85YML-TR |
| Product Name | 2.85V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5301-2.85YML-TR | IC REG LINEAR 2.85V 150MA 6TMLF | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-WFDFN Exposed Pad, 6-MLF® | Other; 6-TMLF (1.6x1.6) | Other; 6-WFDFN Exposed Pad, 6-MLF® | Other; 6-WFDFN Exposed Pad, 6-MLF® | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | 2.85 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts |