Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5313-FFYMT-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3248-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3248-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3248-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3248-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3248-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3248-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5313-FFYMT-TR - 788727-MIC5313-FFYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5313-FFYMT-TR
788727-MIC5313-FFYMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5313-FFYMT-TR 788727-MIC5313-FFYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788727-MIC5313-FFYMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-UFDFN, 10-TMLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5313 Output Voltage: 1.5V, 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 12μA PSRR: 65dB ~ 40dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 10-TMLF (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 300mA, 0.2V @ 300mA Alternative Parts (Cross-Reference): RT9014-BFGQW; XC6415DD11MR-G; XC6415GG11MR; XC6415GG11MR-G ; Introduction Date: July 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788727-MIC5313-FFYMT-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-UFDFN, 10-TMLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5313
Output Voltage: 1.5V, 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12μA
PSRR: 65dB ~ 40dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 10-TMLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 300mA, 0.2V @ 300mA
Alternative Parts (Cross-Reference): RT9014-BFGQW; XC6415DD11MR-G; XC6415GG11MR; XC6415GG11MR-G ;
Introduction Date: July 01, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V Voltage Regulator IC
776-MIC5313-FFYMT-TR
1.5V Voltage Regulator IC 776-MIC5313-FFYMT-TR
IC REG LINEAR 1.5V/1.5V 10TMLF Product overview: MIC5313-FFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5313-FFYMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/1.5V 10TMLF Product overview: MIC5313-FFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5313-FFYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5313-FFYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5313-FFYMT-TR
PMIC - Voltage Regulators - Linear MIC5313-FFYMT-TR
IC REG LINEAR 1.5V/1.5V 10TMLF

IC REG LINEAR 1.5V/1.5V 10TMLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5313-FFYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5313-FFYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5313-FFYMT-TR
IC REG LINEAR 1.5V/1.5V 10TMLF

IC REG LINEAR 1.5V/1.5V 10TMLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5313-FFYMT-TR
LDO Voltage Regulators MIC5313-FFYMT-TR
LDO Voltage Regulators

LDO Voltage Regulators

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-3248-1-ND 788727-MIC5313-FFYMT-TR 776-MIC5313-FFYMT-TR MIC5313-FFYMT-TR MIC5313-FFYMT-TR MIC5313-FFYMT-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5313-FFYMT-TR 1.5V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 10-UFDFN, 10-TMLF® Other; 10-UFDFN, 10-TMLF Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data