The MIC5265-2.5YD5 is a linear voltage regulator designed to provide a fixed output voltage of 2.5V with a maximum output current of 150mA. It operates within a supply voltage range of 2.7V to 5.5V, making it suitable for applications powered by single-cell lithium-ion batteries or fixed 3.3V and 5V systems. The device features a low quiescent current of 75µA, a low dropout voltage of 210mV at 150mA, and a high power supply rejection ratio (PSRR) of 60dB at 1kHz, which is beneficial for noise-sensitive applications. The MIC5265-2.5YD5 is packaged in a thin SOT-23-5 form factor, allowing for space-efficient designs. It includes an enable pin for active shutdown, which helps to minimize power consumption in idle states. The regulator is stable with ceramic output capacitors and offers fast transient response, making it suitable for both RF and digital applications, including cellular phones, PDAs, and GPS receivers. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environmental conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1222915-MIC5265-2.5Y
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB ~ 62dB (1kHz ~ 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Maximum Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5265
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 150mA
Current - Quiescent (Iq): 2μA
IC REG LIN 2.5V 150MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.5V 150MA TSOT23-5
IC REG LIN 2.5V 150MA TSOT23-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5265-2.5YD5-ND | 1222915-MIC5265-2.5YD5 | MIC5265-2.5YD5 | MIC5265-2.5YD5 | MIC5265-2.5YD5 | MIC5265-2.5YD5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - MIC5265-2.5YD5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable | Enable |