Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5264-JGYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5264-JGYML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5264-JGYML-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5264-JGYML-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-JGYML-TR - 1076950-MIC5264-JGYML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-JGYML-TR
1076950-MIC5264-JGYML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-JGYML-TR 1076950-MIC5264-JGYML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076950-MIC5264-JGYM L-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA Operating Supply Current: 2μA to 150μA PSRR: 64dB to 62dB (1kHz to 100Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076950-MIC5264-JGYML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V
Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA
Operating Supply Current: 2μA to 150μA
PSRR: 64dB to 62dB (1kHz to 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V Voltage Regulator IC
776-MIC5264-JGYML-TR
1.8V 2.5V Voltage Regulator IC 776-MIC5264-JGYML-TR
IC REG LINEAR 1.8V/2.5V 10MLF Product overview: MIC5264-JGYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5264-JGYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V/2.5V 10MLF Product overview: MIC5264-JGYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5264-JGYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5264-JGYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5264-JGYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5264-JGYML-TR
IC REG LINEAR 1.8V/2.5V 10MLF

IC REG LINEAR 1.8V/2.5V 10MLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5264-JGYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5264-JGYML-TR
PMIC - Voltage Regulators - Linear MIC5264-JGYML-TR
IC REG LINEAR 1.8V/2.5V 10MLF

IC REG LINEAR 1.8V/2.5V 10MLF

Supplier's Site Datasheet
IC REG LDO 2.5V/1.8V 0.15A 10MLF - 536-MIC5264-JGYML-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 2.5V/1.8V 0.15A 10MLF
536-MIC5264-JGYML-TR
IC REG LDO 2.5V/1.8V 0.15A 10MLF 536-MIC5264-JGYML-TR
IC REG LDO 2.5V/1.8V 0.15A 10MLF

IC REG LDO 2.5V/1.8V 0.15A 10MLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5264-JGYML-TR
LDO Voltage Regulators MIC5264-JGYML-TR
LDO Voltage Regulators Dual uCap LDO

LDO Voltage Regulators Dual uCap LDO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5264-JGYML-TR-ND 1076950-MIC5264-JGYML-TR 776-MIC5264-JGYML-TR MIC5264-JGYML-TR MIC5264-JGYML-TR 536-MIC5264-JGYML-TR MIC5264-JGYML-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5264-JGYML-TR 1.8V 2.5V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LDO 2.5V/1.8V 0.15A 10MLF LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 10-VFDFN Exposed Pad, 10-MLF® Other; 10-MLF (3x3) Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad, 10-MLF®
Special Features Over Temperature, Under Voltage Lockout (UVLO) Enable Enable
Unlock Full Specs
to access all available technical data