The MIC5265-3.0YD5-TR is a linear voltage regulator designed to provide a fixed output voltage of 3.0V with a maximum output current of 150mA. It operates within a supply voltage range of 2.7V to 5.5V, making it suitable for applications powered by single-cell lithium-ion batteries or fixed 3.3V and 5V systems. The device features a low dropout voltage of 210mV at 150mA, ensuring efficient operation in low-voltage scenarios. This regulator has a low quiescent current of 75µA, which is beneficial for battery-powered applications. It also boasts a low output noise of 57µVrms and a high power supply rejection ratio (PSRR) of 60dB at 1kHz, making it ideal for noise-sensitive applications such as RF and digital circuits. The MIC5265 includes an enable pin for active shutdown, allowing it to enter a zero off-mode current state when not in use. The device is packaged in a thin SOT-23-5 form factor, facilitating compact designs.
IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5265-3.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.0YD5-T
Manufacturer: Microchip Technology
Win Source Part Number: 096683-MIC5265-3.0YD
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 2μA to 150μA
PSRR: 64dB to 62dB (1kHz to 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
LDO Voltage Regulators 150mA uCap LDO Regulator
IC REG LINEAR 3V 150MA TSOT23-5
IC REG LINEAR 3V 150MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5265-3.0YD5-TR | 096683-MIC5265-3.0YD5-TR | 576-1856-2-ND | MIC5265-3.0YD5-TR | MIC5265-3.0YD5-TR | MIC5265-3.0YD5-TR | MIC5265-3.0YD5-TR |
| Product Name | 3V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5265-3.0YD5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts |