IC REG LINEAR 1.5V/2.8V 8MLF Product overview: MIC5310-MFYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5310-MFYML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 137137-MIC5310-MFYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.035V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 2.8V, 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V, 2.8V
Dropout Voltage-Max: 0.1V @ 150mA, 0.1V @ 150mA
Operating Supply Current: 120μA to 190μA
PSRR: 70dB to 65dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
LDO Voltage Regulators Dual 150mA LDO
IC REG LINEAR 1.5V/2.8V 8MLF
IC REG LINEAR 1.5V/2.8V 8MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5310-MFYML-TR | 576-2856-2-ND | 137137-MIC5310-MFYML-TR | MIC5310-MFYML-TR | MIC5310-MFYML-TR | MIC5310-MFYML-TR |
| Product Name | 1.5V 2.8V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5310-MFYML-TR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-MLF (2x2) | |||
| Output Voltage | 1.5 to 2.8 volts | 1.5 to 2.8 volts | 1.5 to 2.8 volts | 1.5 volts | ||
| IOUT | 3 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |