IC REG LIN 1.8V/3.2V 150MA 6TMLF Product overview: MIC5304-RGYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5304-RGYMT-TR
Manufacturer: Microchip Technology
Win Source Part Number: 1076990-MIC5304-RGYM
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TMLF (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.2V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 35μA
PSRR: 65dB to 50dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
IC REG LIN 1.8V/3.2V 150MA 6TMLF
LDO Voltage Regulators Single 150mA Low Iq LDO with Vselect
IC REG LIN 1.8V/3.2V 150MA 6TMLF
IC REG LIN 1.8V/3.2V 150MA 6TMLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5304-RGYMT-TR | 1076990-MIC5304-RGYMT-TR | 576-3126-1-ND | MIC5304-RGYMT-TR | MIC5304-RGYMT-TR | MIC5304-RGYMT-TR | MIC5304-RGYMT-TR |
| Product Name | 1.8V 3.2V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5304-RGYMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-TMLF (1.6x1.6) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Output Voltage | 3.2 volts | 1.8 to 3.2 volts | 1.8 to 3.2 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.0850 volts | 0.1500 volts | 0.1500 volts | 0.1500 volts |