Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5319-1.8BD5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5319-1.8BD5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5319-1.8BD5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5319-1.8BD5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 500MA Voltage Regulator IC
776-MIC5319-1.8BD5
1.8V 500MA Voltage Regulator IC 776-MIC5319-1.8BD5
IC REG LIN 1.8V 500MA TSOT23-5 Product overview: MIC5319-1.8BD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.8BD5 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 500MA TSOT23-5 Product overview: MIC5319-1.8BD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.8BD5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8BD5 - 1077054-MIC5319-1.8BD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8BD5
1077054-MIC5319-1.8BD5
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8BD5 1077054-MIC5319-1.8BD5
Manufacturer: Microchip Technology Win Source Part Number: 1077054-MIC5319-1.8B D5 Packaging: Bulk Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 150μA PSRR: 70dB to 60dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077054-MIC5319-1.8BD5
Packaging: Bulk
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5319-1.8BD5
PMIC - Voltage Regulators - Linear MIC5319-1.8BD5
IC REG LIN 1.8V 500MA TSOT23-5

IC REG LIN 1.8V 500MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5319-1.8BD5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5319-1.8BD5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5319-1.8BD5
IC REG LIN 1.8V 500MA TSOT23-5

IC REG LIN 1.8V 500MA TSOT23-5

Supplier's Site
Voltage Regulators - Linear - MIC5319-1.8BD5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5319-1.8BD5
Voltage Regulators - Linear MIC5319-1.8BD5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5319-1.8BD5-ND 776-MIC5319-1.8BD5 1077054-MIC5319-1.8BD5 MIC5319-1.8BD5 MIC5319-1.8BD5 MIC5319-1.8BD5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.8BD5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Bulk SOT23; Other; TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444530 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ33R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details