Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
IC REG LIN 2.8V 500MA TSOT23-5 Product overview: MIC5319-2.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-2.8YD5-T
Manufacturer: Microchip Technology
Win Source Part Number: 1077060-MIC5319-2.8Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC REG LIN 2.8V 500MA TSOT23-5
LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator
IC REG LIN 2.8V 500MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5319-2.8YD5-TR-ND | 776-MIC5319-2.8YD5-TR | 1077060-MIC5319-2.8YD5-TR | MIC5319-2.8YD5-TR | MIC5319-2.8YD5-TR | MIC5319-2.8YD5-TR | MIC5319-2.8YD5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5319-2.8YD5-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |