The MIC5308YMT-TR is a low dropout linear voltage regulator capable of sourcing up to 150mA of output current. It operates within an input voltage range of 1.6V to 5.5V and features an ultra-low dropout voltage of 45mV at 150mA, making it suitable for battery-operated applications. The device has a very low ground current of 23µA under full load and can enter a zero-off-mode current state when disabled, enhancing energy efficiency. This regulator is available in a compact 6-pin 1.6mm x 1.6mm Thin MLF package, as well as a cost-effective 6-pin TSOT-23 package. It supports fixed output voltages ranging from 0.8V to 2.0V and is stable with a 1µF ceramic output capacitor. The MIC5308YMT-TR also includes features such as thermal shutdown and current limit protection, making it a reliable choice for applications in mobile phones, PDAs, GPS receivers, and other portable electronics.
IC REG LIN POS ADJ 150MA 6TMLF Product overview: MIC5308YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5308YMT-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-TMLF® (1.6x1.6)
Manufacturer: Microchip Technology
Win Source Part Number: 884797-MIC5308YMT-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-TMLF® (1.6x1.6)
Package: 6-UFDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5308
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5308YMT TR, 576-3009-1, 576-3009-2, 576-3009-6, MIC5308YMTTR
LDO Voltage Regulators Low Vin/Vout, Low Iq 150mA ULDO
IC REG LIN POS ADJ 150MA 6TMLF
IC REG LIN POS ADJ 150MA 6TMLF
IC REG LIN POS ADJ 150MA 6TMLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5308YMT-TR | 576-3009-2-ND | 884797-MIC5308YMT-TR | MIC5308YMT-TR | MIC5308YMT-TR | MIC5308YMT-TR | 536-MIC5308YMT-TR |
| Product Name | 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5308YMT-TR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LIN POS ADJ 150MA 6TMLF |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-TMLF® (1.6x1.6) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Output Voltage | 0.8000 volts | 0.8000 to 2 volts | 0.8000 volts | 2 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.0450 volts | 0.1500 volts | 0.0450 volts |