Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MLF® (2x2)
Win Source Part Number: 1373160-MIC5283YML-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Base Product Number: MIC5283
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 120V
Voltage - Output (Min/Fixed): 1.22V
Voltage - Output (Max): 5.5V
Voltage Dropout (Max): 2.8V @ 150mA
Current - Output: 150mA
Current - Quiescent (Iq): 14 µA
PSRR: 70dB ~ 65dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
IC REG LINEAR POS ADJ 150MA 8MLF Product overview: MIC5283YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5283YML-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 120V/150mA ADJ Ultra-Low IQ High-PSRR Linear Regulator
IC REG LINEAR POS ADJ 150MA 8MLF
IC REG LINEAR POS ADJ 150MA 8MLF
IC REG LINEAR POS ADJ 150MA 8MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4344-1-ND | 1373160-MIC5283YML-TR | 776-MIC5283YML-TR | MIC5283YML-TR | MIC5283YML-TR | MIC5283YML-TR | MIC5283YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 150MA Voltage Regulator IC | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |