Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
IC REG LINEAR 1.5V/3.3V 8MLF
IC REG LINEAR 1.5V/3.3V 8MLF
LDO Voltage Regulators Dual 150mA LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5310-SFYML-TR-ND | MIC5310-SFYML-TR | MIC5310-SFYML-TR | MIC5310-SFYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |