Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9BD5-TR MIC5305-2.9BD5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788718-MIC5305-2.9BD 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Output Voltage: 2.9V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA PSRR: 85dB ~ 65dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: TSOT-23-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.85V @ 150mA Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788718-MIC5305-2.9BD 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Output Voltage: 2.9V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA PSRR: 85dB ~ 65dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: TSOT-23-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.85V @ 150mA Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9BD5-TR - 788718-MIC5305-2.9BD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9BD5-TR
788718-MIC5305-2.9BD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9BD5-TR 788718-MIC5305-2.9BD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788718-MIC5305-2.9BD 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Output Voltage: 2.9V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA PSRR: 85dB ~ 65dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: TSOT-23-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.85V @ 150mA Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788718-MIC5305-2.9BD5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Output Voltage: 2.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 85dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.85V @ 150mA
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5305-2.9BD5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5305-2.9BD5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5305-2.9BD5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.9V 150MA Voltage Regulator IC
776-MIC5305-2.9BD5-TR
2.9V 150MA Voltage Regulator IC 776-MIC5305-2.9BD5-TR
IC REG LIN 2.9V 150MA TSOT23-5 Product overview: MIC5305-2.9BD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-2.9BD5-T R can be used for catalog matching and distributor lookup.

IC REG LIN 2.9V 150MA TSOT23-5 Product overview: MIC5305-2.9BD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-2.9BD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5305-2.9BD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5305-2.9BD5-TR
Voltage Regulators - Linear MIC5305-2.9BD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5305-2.9BD5-TR
PMIC - Voltage Regulators - Linear MIC5305-2.9BD5-TR
IC REG LIN 2.9V 150MA TSOT23-5

IC REG LIN 2.9V 150MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5305-2.9BD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5305-2.9BD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5305-2.9BD5-TR
IC REG LIN 2.9V 150MA TSOT23-5

IC REG LIN 2.9V 150MA TSOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 788718-MIC5305-2.9BD5-TR MIC5305-2.9BD5-TR-ND 776-MIC5305-2.9BD5-TR MIC5305-2.9BD5-TR MIC5305-2.9BD5-TR MIC5305-2.9BD5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9BD5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.9V 150MA Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3979SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3303AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 7139556P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0041 amps
View Details