IC REG LINEAR POS ADJ 25MA 8MSOP Product overview: MIC5281YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5281YMM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 25mA 8-MSOP
Linear Voltage Regulators 120V/25mA Low Iq, High PSRR LDO
IC REG LINEAR POS ADJ 25MA 8MSOP
IC REG LINEAR POS ADJ 25MA 8MSOP
IC REG LINEAR POS ADJ 25MA 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5281YMM | 576-3921-5-ND | MIC5281YMM | MIC5281YMM | MIC5281YMM | MIC5281YMM |
| Product Name | 25MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tube | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Output Voltage | 1.27 to 5.5 volts | 1.27 to 5.5 volts | 1.27 volts | 1.27 volts | ||
| IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | |
| VIN | 120 volts | 120 volts | 120 volts |