Manufacturer: Microchip Technology
Win Source Part Number: 319988-MIC5264-MGYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V
Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA
Operating Supply Current: 2μA to 150μA
PSRR: 64dB to 62dB (1kHz to 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
IC REG LINEAR 1.8V/2.8V 10MLF Product overview: MIC5264-MGYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5264-MGYML-TR
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 1.8V/2.8V 10MLF
IC REG LINEAR 1.8V/2.8V 10MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 319988-MIC5264-MGYML | 576-1846-2-ND | 776-MIC5264-MGYML-TR | MIC5264-MGYML-TR | MIC5264-MGYML-TR | MIC5264-MGYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5264-MGYML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 2.8V Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 10-MLF (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; Tape & Reel (TR) | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Enable | Over Temperature, Under Voltage Lockout (UVLO) | Enable |