Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)
IC REG LINEAR 1.8V/1.8V 10TMLF
LDO Voltage Regulators
IC REG LINEAR 1.8V/1.8V 10TMLF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3250-2-ND | MIC5313-GGYMT-TR | MIC5313-GGYMT-TR | MIC5313-GGYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-UFDFN, 10-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |