The MIC5319-2.5BD5 is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-performance applications requiring a low dropout voltage. It supports an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 2.5V with a maximum output current of 500mA. The device features an ultra-low dropout voltage of 200mV at full load, making it suitable for battery-operated devices. With a low ground current of 90µA and a fast turn-on time of 40µs, the MIC5319-2.5BD5 is efficient for portable electronics. It offers high power supply rejection ratio (PSRR) of up to 70dB at 1kHz and low output noise of 40µVRMS across a bandwidth of 10Hz to 100kHz. The regulator is stable with low ESR ceramic capacitors, which helps minimize board space and component costs. Additional features include thermal shutdown protection, current-limit protection, and a logic-controlled enable input pin. This product is suitable for applications such as cellular phones, PDAs, fiber optic modules, and audio codec power supplies. The MIC5319-2.5BD5 is available in compact package options, including a 2mm x 2mm DFN and a SOT23-5 package.
IC REG LIN 2.5V 500MA TSOT23-5 Product overview: MIC5319-2.5BD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-2.5BD5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1077056-MIC5319-2.5B
Packaging: Bulk
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG LIN 2.5V 500MA TSOT23-5
IC REG LIN 2.5V 500MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5319-2.5BD5 | MIC5319-2.5BD5-ND | 1077056-MIC5319-2.5BD5 | MIC5319-2.5BD5 | MIC5319-2.5BD5 | MIC5319-2.5BD5 |
| Product Name | 2.5V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5319-2.5BD5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 0.4000 to ? volts | 0.4000 volts | 0.4000 volts |