IC REG LIN 2.8V 500MA TSOT23-5 Product overview: MIC5319-2.8BD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-2.8BD5 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1077059-MIC5319-2.8B
Packaging: Bulk
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
IC REG LIN 2.8V 500MA TSOT23-5
IC REG LIN 2.8V 500MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5319-2.8BD5 | 1077059-MIC5319-2.8BD5 | MIC5319-2.8BD5-ND | MIC5319-2.8BD5 | MIC5319-2.8BD5 | MIC5319-2.8BD5 |
| Product Name | 2.8V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5319-2.8BD5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | 2.8 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 0.4000 to ? volts | 0.4000 volts | 0.4000 volts |