Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-MSOP
IC REG LINEAR POS ADJ 50MA 8MSOP
IC REG LINEAR POS ADJ 50MA 8MSOP
LDO Voltage Regulators 120V/50mA Low Iq, High PSRR LDO
IC REG LINEAR POS ADJ 50MA 8MSOP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3927-ND | MIC5282YMM | MIC5282YMM | MIC5282YMM | MIC5282YMM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection |