Microchip Technology, Inc. 1.375V 500MA Voltage Regulator IC MIC5319-1.3HYD5-TR

Description
IC REG LIN 1.375V 500MA TSOT23-5 Product overview: MIC5319-1.3HYD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.375V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.375V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.3HYD5- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.375V 500MA TSOT23-5 Product overview: MIC5319-1.3HYD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.375V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.375V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.3HYD5- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.375V 500MA Voltage Regulator IC
776-MIC5319-1.3HYD5-TR
1.375V 500MA Voltage Regulator IC 776-MIC5319-1.3HYD5-TR
IC REG LIN 1.375V 500MA TSOT23-5 Product overview: MIC5319-1.3HYD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.375V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.375V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.3HYD5- TR can be used for catalog matching and distributor lookup.

IC REG LIN 1.375V 500MA TSOT23-5 Product overview: MIC5319-1.3HYD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.375V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.375V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.3HYD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.3HYD5-TR - 1077052-MIC5319-1.3HYD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.3HYD5-TR
1077052-MIC5319-1.3HYD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.3HYD5-TR 1077052-MIC5319-1.3HYD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077052-MIC5319-1.3H YD5-TR Packaging: Cut Reel Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.375V Operating Supply Current: 150μA PSRR: 70dB to 60dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077052-MIC5319-1.3HYD5-TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.375V
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2863-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2863-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2863-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2863-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2863-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2863-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2863-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2863-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2863-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5319-1.3HYD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5319-1.3HYD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5319-1.3HYD5-TR
IC REG LIN 1.375V 500MA TSOT23-5

IC REG LIN 1.375V 500MA TSOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5319-1.3HYD5-TR
PMIC - Voltage Regulators - Linear MIC5319-1.3HYD5-TR
IC REG LIN 1.375V 500MA TSOT23-5

IC REG LIN 1.375V 500MA TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5319-1.3HYD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5319-1.3HYD5-TR
Voltage Regulators - Linear MIC5319-1.3HYD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5319-1.3HYD5-TR 1077052-MIC5319-1.3HYD5-TR 576-2863-6-ND MIC5319-1.3HYD5-TR MIC5319-1.3HYD5-TR MIC5319-1.3HYD5-TR
Product Name 1.375V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.3HYD5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 1.38 volts 1.38 volts 1.38 volts 1.38 volts 1.38 to ? volts
IOUT 3 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
IQ 1.50E-4 amps 1.50E-4 amps 1.50E-4 amps
Unlock Full Specs
to access all available technical data