Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
Manufacturer: Microchip Technology
Win Source Part Number: 807817-MIC5282-3.3YM
Packaging: Reel
Mounting Style: SMD
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 120V
PSRR: 90dB ~ 65dB (40kHz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 3V at 50mA
Current - Quiescent (Iq): 11μA
Part Number Series: MIC5282-3.3
IC REG LINEAR 3.3V 50MA 8MSOP Product overview: MIC5282-3.3YMME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5282-3.3YMME-
LDO Voltage Regulators 120V/50mA Low Iq, High PSRR LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
IC REG LINEAR 3.3V 50MA 8MSOP
IC REG LINEAR 3.3V 50MA 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3934-2-ND | 807817-MIC5282-3.3YMME-TR | 776-MIC5282-3.3YMME-TR | MIC5282-3.3YMME-TR | MIC5282-3.3YMME-TR | MIC5282-3.3YMME-TR | MIC5282-3.3YMME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5282-3.3YMME-TR | 3.3V 50MA Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP Exposed Pad | Other; Tape & Reel (TR) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |