The MIC5320-JGYD6-TR is a dual ultra low-dropout (ULDO,Ñ¢) linear regulator designed for portable electronics applications. It features a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, which is significantly smaller than traditional packages, making it suitable for space-constrained designs. This regulator supports an input voltage range of 2.3V to 5.5V and provides two independent outputs with a maximum output current of 150mA per channel. The device exhibits an ultra-low dropout voltage of 35mV at 150mA, ensuring efficient operation in battery-powered applications. It is stable with small ceramic output capacitors, requiring only 1µF for stability, which helps reduce overall component costs and board space. The MIC5320-JGYD6-TR also features low quiescent current of 85µA per output, fast turn-on time of 30µs, thermal shutdown protection, and current-limit protection, enhancing its reliability in various applications such as mobile phones, PDAs, and portable media players. The operating temperature range is from -40°C to +125°C, making it suitable for a wide range of environments.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6
IC REG LINEAR 1.8V/2.5V TSOT23-6
IC REG LINEAR 1.8V/2.5V TSOT23-6
LDO Voltage Regulators Dual 150mA LDO Dual Enable
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4076-6-ND | MIC5320-JGYD6-TR | MIC5320-JGYD6-TR | MIC5320-JGYD6-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Input Overcurrent Protection | Enable |