Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5310-GFYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1884-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1884-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1884-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5310-GFYML-TR - 110900-MIC5310-GFYML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5310-GFYML-TR
110900-MIC5310-GFYML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5310-GFYML-TR 110900-MIC5310-GFYML-TR
Manufacturer: Microchip Technology Win Source Part Number: 110900-MIC5310-GFYML -TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.035V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 1.8V, 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MLF (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V Dropout Voltage-Max: 0.1V @ 150mA, 0.1V @ 150mA Operating Supply Current: 120μA to 190μA PSRR: 70dB to 65dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 110900-MIC5310-GFYML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.035V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 1.8V, 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V
Dropout Voltage-Max: 0.1V @ 150mA, 0.1V @ 150mA
Operating Supply Current: 120μA to 190μA
PSRR: 70dB to 65dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
1.5V 1.8V Voltage Regulator IC
776-MIC5310-GFYML-TR
1.5V 1.8V Voltage Regulator IC 776-MIC5310-GFYML-TR
IC REG LINEAR 1.5V/1.8V 8MLF Product overview: MIC5310-GFYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5310-GFYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/1.8V 8MLF Product overview: MIC5310-GFYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5310-GFYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5310-GFYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5310-GFYML-TR
PMIC - Voltage Regulators - Linear MIC5310-GFYML-TR
IC REG LINEAR 1.5V/1.8V 8MLF

IC REG LINEAR 1.5V/1.8V 8MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5310-GFYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5310-GFYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5310-GFYML-TR
IC REG LINEAR 1.5V/1.8V 8MLF

IC REG LINEAR 1.5V/1.8V 8MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 576-1884-2-ND 110900-MIC5310-GFYML-TR 776-MIC5310-GFYML-TR MIC5310-GFYML-TR MIC5310-GFYML-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5310-GFYML-TR 1.5V 1.8V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 8-VFDFN Exposed Pad, 8-MLF® Other; 8-MLF (2x2) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data