Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5271-5.0YM5-TR MIC5271-5.0YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076965-MIC5271-5.0Y M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -16V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.9V @ 100mA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076965-MIC5271-5.0Y M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -16V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.9V @ 100mA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5271-5.0YM5-TR - 1076965-MIC5271-5.0YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5271-5.0YM5-TR
1076965-MIC5271-5.0YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5271-5.0YM5-TR 1076965-MIC5271-5.0YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076965-MIC5271-5.0Y M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -16V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.9V @ 100mA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076965-MIC5271-5.0YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -16V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.9V @ 100mA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
-5V 100MA SOT23 Voltage Regulator IC
776-MIC5271-5.0YM5-TR
-5V 100MA SOT23 Voltage Regulator IC 776-MIC5271-5.0YM5-TR
IC REG LINEAR -5V 100MA SOT23-5 Product overview: MIC5271-5.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5271-5.0YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 100MA SOT23-5 Product overview: MIC5271-5.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5271-5.0YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1857-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1857-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1857-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1857-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1857-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1857-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1857-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1857-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1857-6-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC5271-5.0YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5271-5.0YM5-TR
Voltage Regulators - Linear MIC5271-5.0YM5-TR
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
IC REG LDO -5V 0.1A SOT23-5 - 536-MIC5271-5.0YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LDO -5V 0.1A SOT23-5
536-MIC5271-5.0YM5-TR
IC REG LDO -5V 0.1A SOT23-5 536-MIC5271-5.0YM5-TR
IC REG LDO -5V 0.1A SOT23-5

IC REG LDO -5V 0.1A SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5271-5.0YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5271-5.0YM5-TR
PMIC - Voltage Regulators - Linear MIC5271-5.0YM5-TR
IC REG LINEAR -5V 100MA SOT23-5

IC REG LINEAR -5V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5271-5.0YM5-TR
LDO Voltage Regulators MIC5271-5.0YM5-TR
LDO Voltage Regulators 100mA Negative uCap LDO Regulator with Enable

LDO Voltage Regulators 100mA Negative uCap LDO Regulator with Enable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5271-5.0YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5271-5.0YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5271-5.0YM5-TR
IC REG LINEAR -5V 100MA SOT23-5

IC REG LINEAR -5V 100MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5271-5.0YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5271-5.0YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5271-5.0YM5-TR
IC REG LINEAR -5V 100MA SOT23-5

IC REG LINEAR -5V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1076965-MIC5271-5.0YM5-TR 776-MIC5271-5.0YM5-TR 576-1857-2-ND MIC5271-5.0YM5-TR 536-MIC5271-5.0YM5-TR MIC5271-5.0YM5-TR MIC5271-5.0YM5-TR MIC5271-5.0YM5-TR MIC5271-5.0YM5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5271-5.0YM5-TR -5V 100MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear IC REG LDO -5V 0.1A SOT23-5 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data