Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
IC REG LINEAR 1.8V 300MA 6MLF
IC REG LINEAR 1.8V 300MA 6MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5259-1.8BML-TR-ND | MIC5259-1.8BML-TR | MIC5259-1.8BML-TR | MIC5259-1.8BML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | ||
| Special Features | Input Overcurrent Protection | Enable |