IC REG LINEAR 2.85V 150MA 6MLF Product overview: MIC5305-2.85YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-2.85YML-
Manufacturer: Microchip Technology
Win Source Part Number: 788717-MIC5305-2.85Y
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-VQFN Exposed Pad, 6-MLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5305
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 85dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-MLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.85V @ 150mA
Alternative Parts (Cross-Reference): RT9193-29GQW; RT9193-28GQW; RT9193-2HPQW; RT9193-28PQW;
Introduction Date: February 01, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
IC REG LINEAR 2.85V 150MA 6MLF
IC REG LINEAR 2.85V 150MA 6MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
LDO Voltage Regulators 150mA uCap Ultra Low Dropout High PSRR LDO Regulator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5305-2.85YML-TR | 788717-MIC5305-2.85YML-TR | 576-1875-2-ND | MIC5305-2.85YML-TR | MIC5305-2.85YML-TR | MIC5305-2.85YML-TR | MIC5305-2.85YML-TR |
| Product Name | 2.85V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.85YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-VQFN Exposed Pad, 6-MLF | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts |