Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
LDO Voltage Regulators Low Drop Out Regulator, 300mA High PSRR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
IC REG LINEAR 3V 300MA 6MLF
IC REG LINEAR 3V 300MA 6MLF
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1844-2-ND | MIC5259-3.0YML-TR | MIC5259-3.0YML-TR | MIC5259-3.0YML-TR | MIC5259-3.0YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |