IC REG LINEAR 5V 50MA 8MSOP Product overview: MIC5282-5.0YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5282-5.0YMME can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076968-MIC5282-5.0Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 120V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 3V @ 50mA
Operating Supply Current: 11μA
PSRR: 90dB to 65dB (40kHz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Regulator Pos 5V 0.05A 8 Pin MSOP EP
Regulator Pos 5V 0.05A 8 Pin MSOP EP
Regulator Pos 5V 0.05A 8 Pin MSOP EP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
IC REG LINEAR 5V 50MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP-EP
IC REG LINEAR 5V 50MA 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5282-5.0YMME | 1076968-MIC5282-5.0YMME | 9112809 | 9112809P | 576-3926-ND | MIC5282-5.0YMME | MIC5282-5.0YMME | MIC5282-5.0YMME |
| Product Name | 5V 50MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5282-5.0YMME | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | Other; 8-MSOP-EP | Other; Msop | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | ||
| VIN | 120 volts | 120 volts | 120 volts | ? to 120 volts |