Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
LDO Voltage Regulators Low Quiescent, High Vin 150mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
IC REG LINEAR 3V 150MA TO252-5
IC REG LINEAR 3V 150MA TO252-5
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5295-3.0YD-ND | MIC5295-3.0YD | MIC5295-3.0YD | MIC5295-3.0YD | MIC5295-3.0YD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |